The PC415 series is a 10 amp subminiature PCB power relay with Form A, B, or C contact configurations, featuring a "sugar cube" footprint and sealed, immersion-cleanable construction. It meets Class B or Class F insulation standards and is RoHS compliant. The relay has a maximum switching capacity of 20 A at 14 VDC, 10 A at 120 VAC or 28 VDC, and 7 A at 240 VAC, with AgCdO contact material. Its operate time is less than 10 ms, release time less than 5 ms, and operating temperature range is -55 to 85 °C. With 1500 Vrms dielectric strength between coil and contacts, it supports 1 × 10⁷ mechanical operations and 1 × 10⁵ electrical operations. The part is terminated with PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |