Picker Components General Purpose Relays PC415-1C-24LSF-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity and 1 Form A, B, or C contacts in a 'Sugar Cube' footprint. This variant has a 24 VDC coil with 800 mW sensitivity, 16.8 VDC must-operate, and 2.4 VDC must-release voltage. It is sealed, RoHS compliant, and uses AgSnO contacts. Operate time is under 10 ms, release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C. Dielectric strength is 1500 Vrms between coil and contacts, 750 Vrms between open contacts. Contact resistance is 100 milliohms max at 0.1 A, 6 VDC. Weight is 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity and 1 Form A, B, or C contacts in a 'Sugar Cube' footprint. This variant has a 24 VDC coil with 800 mW sensitivity, 16.8 VDC must-operate, and 2.4 VDC must-release voltage. It is sealed, RoHS compliant, and uses AgSnO contacts. Operate time is under 10 ms, release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C. Dielectric strength is 1500 Vrms between coil and contacts, 750 Vrms between open contacts. Contact resistance is 100 milliohms max at 0.1 A, 6 VDC. Weight is 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-24LSF-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-24LSF-X-T
General Purpose Relays 2500-PC415-1C-24LSF-X-T
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-24LSF-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393118-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details