The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It has a sealed, immersion-cleanable design, is RoHS compliant, and uses silver cadmium oxide or silver tin oxide contact material. The relay operates at 12 VDC with a 360 mW coil (Nil sensitivity), has an operate time of less than 10 ms, a release time of less than 5 ms, and an operating temperature range of -55 to 85 °C. It meets Class B insulation standards and is rated for 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. The relay weighs 9.5 grams and has a terminal strength of 5 N.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12LS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |