The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint and sealed, immersion-cleanable construction. It offers 1 Form A, 1 Form B, or 1 Form C contact configurations, with a maximum switching power of 420 W, 2500 VA, and contact material of AgCdO. The relay operates at 12 VDC coil voltage with 450 mW coil sensitivity, uses Class F insulation, and meets Class B insulation as standard. It supports 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 110 VDC and 380 VAC. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 to 85 °C. The part is RoHS compliant and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BCF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |