The PC415 series is a 10 Amp general purpose PCB relay with a subminiature 'sugar cube' footprint, available in 1 Form A, B, or C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and silver cadmium oxide contacts. Maximum switching capacity is 420 W resistive and 2500 VA, with up to 20 A at 14 VDC. Operate time is under 10 ms, release time under 5 ms, and operating temperature ranges from -55 to 85 °C. Insulation meets Class B or Class F standards, with dielectric strength of 1500 Vrms between coil and contacts. For a 48 VDC coil, resistance is 6400 ohms, must operate voltage is 33.6 VDC, and must release voltage is 4.8 VDC. Weight is 9.5 grams. The relay meets UL/CUL ratings E86876.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48BS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |