The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, offering 1 Form A, 1 Form B, or 1 Form C contact configurations in a popular "Sugar Cube" footprint. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts. The relay supports a maximum switching power of 420 W and 2500 VA, with a switching current up to 20 A at 14 VDC and 7 A at 240 VAC. It has a coil power rating of 450 mW for the B sensitivity option, with a must operate voltage of 8.4 VDC and must release voltage of 1.2 VDC at 12 VDC nominal. Operation time is less than 10 ms, release time less than 5 ms, and it operates from -55 to 85 °C. Insulation is Class F, and the termination style is PCB pin. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12BCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |