The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It is sealed, immersion cleanable, and RoHS compliant with AgCdO or optional AgSnO or AgCdO + gold plating contact materials. The relay operates at 48 VDC coil voltage with a 450 mW coil sensitivity (Class F insulation), has a maximum switching power of 2500 VA, and supports up to 20 A switching current. It offers an operate time under 10 ms and a release time under 5 ms, with an operating temperature range of -55 to 85 °C. The dielectric strength is 1500 Vrms between coil and contacts and 750 Vrms between open contacts. The part is surface mountable with PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48BSF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |