The PC415 series is a 10 A continuous capacity subminiature PCB power relay with a 1 Form A contact configuration, featuring a "Sugar Cube" footprint and sealed, immersion-cleanable design. It is RoHS compliant and uses AgSnO contact material for this variant. The relay operates with a 24 VDC coil requiring 16.8 VDC to operate and 2.4 VDC to release, with a coil power of 1600 Ω ±10%. It has an operate time of less than 10 ms and a release time of less than 5 ms, with an operating temperature range of -55 to 85 °C. Insulation is Class F, with a dielectric strength of 1500 Vrms between coil and contacts. The part weighs 9.5 grams and supports a maximum switching current of 20 A at 14 VDC and 7 A at 240 VAC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |