Picker Components General Purpose Relays PC415-1A-24LCF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a popular "Sugar Cube" footprint, sealed and immersion-cleanable design, and RoHS-compliant construction. The relay meets UL/CUL ratings with a maximum switching power of 420 W or 2500 VA, switching current up to 20 A, and dielectric strength of 1500 Vrms between coil and contacts. It operates with a 24 VDC coil consuming 1600 ohms resistance, has an operate time under 10 ms, release time under 5 ms, and an operating temperature range of -55 to 85 °C. The contact material is silver cadmium oxide with gold plating. The insulation system is Class F. The device weighs 9.5 grams and has terminal strength of 5 N.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a popular "Sugar Cube" footprint, sealed and immersion-cleanable design, and RoHS-compliant construction. The relay meets UL/CUL ratings with a maximum switching power of 420 W or 2500 VA, switching current up to 20 A, and dielectric strength of 1500 Vrms between coil and contacts. It operates with a 24 VDC coil consuming 1600 ohms resistance, has an operate time under 10 ms, release time under 5 ms, and an operating temperature range of -55 to 85 °C. The contact material is silver cadmium oxide with gold plating. The insulation system is Class F. The device weighs 9.5 grams and has terminal strength of 5 N.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-24LCF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-24LCF-X-G
General Purpose Relays 2500-PC415-1A-24LCF-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-24LCF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA21S.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details