The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and RoHS compliance. The relay has a Class B insulation system, operates at 24 VDC with a coil power of 1600 ohms, and has a must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Contact material is AgCdO, with a maximum switching power of 420 W resistive, and a mechanical life of 10^7 operations. The operating temperature range is -55 to 85 °C, with a maximum switching current of 20 A and a dielectric strength of 1500 Vrms between coil and contacts. Termination is PCB pin, and the device weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24LC-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |