The PC415 is a 10 amp subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure and is RoHS compliant with silver cadmium oxide or silver tin oxide contact materials. The relay operates on 24 VDC coil voltage with a coil power of 1600 ohms, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, and meets Class B insulation standards. It supports switching up to 420 W resistive load at 120 VAC or 28 VDC, with a maximum switching current of 20 A. Operate time is less than 10 ms and release time is less than 5 ms. The operating temperature range is -55 to 85 °C. The part weighs 9.5 grams and is designed for automated production.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24BC-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |