Picker Components General Purpose Relays PC376-1C-24S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity and SPST-NO or SPDT contact forms. It features a sealed or flux-tight enclosure option, Class B or Class F insulation, and operates from -40°C to 85°C for Class B or up to 105°C for Class F. The relay has a coil power of 0.45 W at 24 VDC, with a contact rating of 16 A at 250 VAC or 30 VDC resistive load, and a maximum switching voltage of 380 VAC or 110 VDC. It meets UL/CUL safety standards with 1500 Vrms dielectric strength between coil and contacts, and 1000 MΩ insulation resistance. The part measures 22.15 mm × 16.55 mm × 12.70 mm, weighs 10 g, and uses AgSnO2 contact material. Solderability is rated at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity and SPST-NO or SPDT contact forms. It features a sealed or flux-tight enclosure option, Class B or Class F insulation, and operates from -40°C to 85°C for Class B or up to 105°C for Class F. The relay has a coil power of 0.45 W at 24 VDC, with a contact rating of 16 A at 250 VAC or 30 VDC resistive load, and a maximum switching voltage of 380 VAC or 110 VDC. It meets UL/CUL safety standards with 1500 Vrms dielectric strength between coil and contacts, and 1000 MΩ insulation resistance. The part measures 22.15 mm × 16.55 mm × 12.70 mm, weighs 10 g, and uses AgSnO2 contact material. Solderability is rated at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC376-1C-24S-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC376-1C-24S-X
General Purpose Relays 2500-PC376-1C-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC376-1C-24S-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202680084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.O 70.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details