The PC376 series is a subminiature PCB power relay with a SPST-NO (1 Form A) contact configuration and 10 A continuous contact capacity. It has a sealed enclosure, Class B insulation, and operates at 12 VDC coil voltage with a coil power of 0.45 W. The relay supports a maximum switching voltage of 380 VAC and 110 VDC, with a switching current of up to 16 A. It features an operating temperature range of -40°C to 85°C, an initial contact resistance of 50 mΩ max, and a mechanical life of 1 × 10⁷ operations. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm, with a weight of 10 g. The contact material is AgSnO₂, and it meets UL/CUL standards with a dielectric strength of 1500 V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-12SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |