The PC376 is a subminiature PCB power relay with a SPST-NO (1 Form A) contact configuration, rated for 16A continuous current at 250VAC or 30VDC, and a maximum switching power of 250W or 2500VA. It features a 12VDC coil with a power consumption of 0.45W, a 9VDC minimum operate voltage, and a 1.2VDC maximum release voltage. The relay has an operate time of 8ms and a release time of 5ms. It is sealed, compliant with Class B insulation, and operates from -40°C to 85°C. The contact material is AgSnO₂. The package dimensions are 22.15mm x 16.55mm x 12.70mm with 5 pins, mounted via PCB through-holes.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |