The PC375L is a low-profile latching PCB power relay with a SPDT (1 Form C) contact configuration and a sealed enclosure, designed for general-purpose switching applications. It stands 0.62 inches tall and weighs 14 grams, with a profile suitable for space-constrained designs. The relay operates with a 9VDC coil, requiring 0.9W power, and has a pull-in voltage of 6.75VDC and a release voltage of 0.9VDC. Contact capacity is rated at 16A continuous, with a maximum switching voltage of 380VAC and 110VDC, and a dielectric strength of 5kV between coil and contacts. It meets UL 873 spacing standards, uses Class F insulation, and operates reliably over a temperature range of -55°C to 105°C. The contacts are made of AgSnO and have an initial resistance of 50mΩ max. Terminal solderability complies with 260°C for 5 seconds. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-9C-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |