Picker Components General Purpose Relays PC375L-1C-5C-L1R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It offers SPST NO (1 Form A) or SPDT (1 Form C) contact configurations with a continuous contact capacity of 16 A at 250 VAC or 30 VDC, and a maximum switching voltage of 380 VAC and 110 VDC. The relay features a 5 kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and uses AgSnO contact material. This specific variant, PC375L-1C-5C-L1R-X, corresponds to a 1 Form C contact, 5 VDC coil voltage, dust cover enclosure, single coil, and reverse polarity. Power consumption is 0.41 W, with an operate time of 10 ms and release time of 5 ms. The relay meets UL 873 spacing requirements and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It offers SPST NO (1 Form A) or SPDT (1 Form C) contact configurations with a continuous contact capacity of 16 A at 250 VAC or 30 VDC, and a maximum switching voltage of 380 VAC and 110 VDC. The relay features a 5 kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and uses AgSnO contact material. This specific variant, PC375L-1C-5C-L1R-X, corresponds to a 1 Form C contact, 5 VDC coil voltage, dust cover enclosure, single coil, and reverse polarity. Power consumption is 0.41 W, with an operate time of 10 ms and release time of 5 ms. The relay meets UL 873 spacing requirements and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-5C-L1R-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-5C-L1R-X
General Purpose Relays 2500-PC375L-1C-5C-L1R-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-5C-L1R-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details