The PC375L is a low-profile latching PCB power relay with a SPST-NO (1 Form A) contact configuration, rated for 16A continuous current and 30VDC switching voltage. It features a 9VDC coil with a pick-up voltage of 6.75VDC and a maximum release voltage of 0.9VDC, operating in 10ms with a release time of 5ms. The relay has a coil power consumption of 0.61W, dielectric strength of 5000Vrms between coil and contacts, and operates from -55°C to 105°C. Its dimensions are 29.05mm x 12.90mm x 3.25mm, with PCB pin termination. The contact material is AgSnO, and it meets UL 873 spacing and Class F insulation standards.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-9C-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |