Picker Components General Purpose Relays PC375L-1A-5S-L2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching with up to 16 A continuous contact capacity and 5 kV dielectric strength between coil and contacts. It supports SPST NO (1 Form A) contact form, operates within a temperature range of -55°C to 105°C, and uses AgSnO contact material. This variant features a dual coil with a 5 VDC rated voltage, consuming 0.61 W, with a pickup voltage of 3.75 VDC and release voltage of 0.5 VDC. Operate time is 10 ms and release time is 5 ms. The enclosure is sealed, and it meets UL 873 spacing standards and Class F insulation. Dimensions are 29.05 mm × 12.90 mm × 7.50 mm. Maximum switching power is 480 W and 4000 VA, with 1 × 10⁵ electrical operations rated life.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching with up to 16 A continuous contact capacity and 5 kV dielectric strength between coil and contacts. It supports SPST NO (1 Form A) contact form, operates within a temperature range of -55°C to 105°C, and uses AgSnO contact material. This variant features a dual coil with a 5 VDC rated voltage, consuming 0.61 W, with a pickup voltage of 3.75 VDC and release voltage of 0.5 VDC. Operate time is 10 ms and release time is 5 ms. The enclosure is sealed, and it meets UL 873 spacing standards and Class F insulation. Dimensions are 29.05 mm × 12.90 mm × 7.50 mm. Maximum switching power is 480 W and 4000 VA, with 1 × 10⁵ electrical operations rated life.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1A-5S-L2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1A-5S-L2-X
General Purpose Relays 2500-PC375L-1A-5S-L2-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1A-5S-L2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 26.02 - Step relay 10A - 260280480000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Safety Relays - 56.OA03.1262 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details