The 56.OA03.4844 is a DOLD safety relay with force-guided contacts, designed for safety-critical control applications to meet IEC/EN 61810 and IEC 60204 standards. It features 2 NO and 6 NC contacts, operates on a 48 VDC coil with a resistance of 1800 Ω, and is certified for use in machinery safety systems per EN ISO 13849 and IEC/EN 62061. The relay is designed for PCB mounting with defined solder-side footprints, and the contact material is AgNi10 with a 0.2 µm gold plating. Dimensions are specified in millimeters as per the footprint diagram for the 2 NO/6 NC configuration.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.4844 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |