The PC375L is a low-profile latching PCB power relay with a SPST-NO (1 Form A) contact form, rated for 16 A continuous current and 30 VDC switching voltage. It operates with a 5 VDC coil, consuming 0.41 W, and has a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. The relay features a sealed enclosure, F-class insulation, and operates from -55°C to 105°C. Its dimensions are 29.05 mm x 12.90 mm x 3.25 mm (height), with PCB pin termination. The contact material is AgSnO, with an initial contact resistance of 50 mΩ max. The coil operates in 10 ms and releases in 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-5S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |