The PC375-1C-9C2-X is a low-profile PCB mount power relay with a SPDT (1 Form C) contact configuration, 5.0mm terminal spacing, and a dust cover enclosure. It operates with a 9VDC coil, consuming 0.41 W, with a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. The relay has a contact rating of 16 A at 250 VAC/30 VDC for resistive loads at 85°C, with a dielectric strength of 5 kV between coil and contacts, and an operating temperature range of -55°C to 105°C. The contacts are made of AgSnO2, and the insulation material is Class F. It meets UL 873 spacing requirements and has a mechanical life of 1 × 10^7 operations. The dimensions are 29.05 mm × 16.10 mm × 12.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-9C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |