The PC375 series is a low-profile PCB power relay with SPST NO contact form, 5.0mm terminal spacing, and a 24VDC coil. It has a 16A continuous contact capacity at 277VAC or 30VDC, 5000V dielectric strength between coil and contacts, and operates from -55°C to 105°C. It uses AgSnO2 contact material, Class F insulation, and consumes 0.41W. Mechanical life is 1 × 10⁷ operations, with 1 × 10⁵ electrical operations under rated load. The relay is sealed with a dust cover and weighs 12g. Dimensions are 29.05mm long, 16.10mm wide, and 12.90mm high.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-24C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |