Altech Corp. Safety Relays 56.OA02.1233S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations including 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contact arrangements, with a coil voltage range of 8.4 to 19.2 VDC for the 12 V variant. The relay is mounted on a PCB and features AgSnO + 0.2 µm Au contact material. Dimensions are provided in millimeters, with footprint layouts specified for each contact configuration.

Datasheet Summary
Powered by GS/AI

The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations including 2 NO/4 NC, 3 NO/3 NC, and 4 NO/2 NC contact arrangements, with a coil voltage range of 8.4 to 19.2 VDC for the 12 V variant. The relay is mounted on a PCB and features AgSnO + 0.2 µm Au contact material. Dimensions are provided in millimeters, with footprint layouts specified for each contact configuration.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA02.1233S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA02.1233S
Safety Relays 56.OA02.1233S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA02.1233S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5602,12V, 3NO/3NC contacts

OA5602,12V, 3NO/3NC contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA02.1233S
Safety Relays 56.OA02.1233S
Safety Relays OA5602,12V, 3NO/3NC

Safety Relays OA5602,12V, 3NO/3NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA02.1233S 56.OA02.1233S 56.OA02.1233S
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1131C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers