Picker Components General Purpose Relays PC333-1C-9SF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, rated for 10A contact capacity in this variant. It features a 9VDC coil with .36W sensitive coil power, operational from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and is sealed with RoHS compliance. Dielectric strength is 2500V rms between coil and contacts. Contact material is AgSnO2, with maximum switching voltage of 300VAC and 48VDC. Dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. Mechanical life is 1×10· operations, electrical life is 1×10µ operations at rated load. Maximum switching power is 2400VA.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, rated for 10A contact capacity in this variant. It features a 9VDC coil with .36W sensitive coil power, operational from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and is sealed with RoHS compliance. Dielectric strength is 2500V rms between coil and contacts. Contact material is AgSnO2, with maximum switching voltage of 300VAC and 48VDC. Dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. Mechanical life is 1×10· operations, electrical life is 1×10µ operations at rated load. Maximum switching power is 2400VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-9SF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-9SF-XH-10A
General Purpose Relays 2500-PC333-1C-9SF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-9SF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202190240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details