The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact options, rated for 10A contact current in this variant, and a coil voltage of 9VDC. It has a sealed enclosure, F-class insulation rated to 155°C, and a coil power of 0.45W. The relay measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. It meets UL873 spacing requirements, has a dielectric strength of 2500 V rms between coil and contacts, and operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F). Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9SF-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |