Picker Components General Purpose Relays PC333-1C-48CF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for switching applications up to 12A and 300VAC. It has a 48VDC coil option with a power consumption of 36.00W, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay is sealed with flux-free encapsulation, features Class F insulation rated to 155°C, and meets UL873 spacing requirements. Its dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max., and it supports 1 × 10⁵ electrical operations. Operating temperature range is -55°C to 125°C for Class F, with storage temperature up to 155°C.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for switching applications up to 12A and 300VAC. It has a 48VDC coil option with a power consumption of 36.00W, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay is sealed with flux-free encapsulation, features Class F insulation rated to 155°C, and meets UL873 spacing requirements. Its dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max., and it supports 1 × 10⁵ electrical operations. Operating temperature range is -55°C to 125°C for Class F, with storage temperature up to 155°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-48CF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-48CF-X
General Purpose Relays 2500-PC333-1C-48CF-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-48CF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.1244S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Timer Relays - 2257036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
View Details