The PC333 is a 12 Amp subminiature PCB relay with 1 Form A or 1 Form C contact configurations, designed for telecom and general purpose applications. It has a PCB pin termination style and a flux-free enclosure. The part operates with a 48VDC coil, consuming 0.45W, and features 10A contact ratings. Dielectric strength is 2500V rms between coil and contacts, with a maximum switching voltage of 300VAC and 48VDC. The insulation system is Class B, with an operating temperature range of -40°C to 85°C. Contact material is AgSnO₂, and the relay meets UL873 spacing requirements. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Physical dimensions are 21.96 mm × 17.00 mm × 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-48C-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |