Picker Components General Purpose Relays PC333-1C-24CF-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity and available in 1 Form A or 1 Form C contact configurations. It features a 2.5 kV dielectric strength between coil and contacts, AgSnO2 contact material, and a maximum switching voltage of 300 VAC or 48 VDC. The part has a PCB pin termination, sealed enclosure, and Class F insulation system rated to 155°C. Coil power is 0.36 W for the sensitive version, with a 24 VDC coil voltage requiring 31.2 Ω resistance. Operating temperature ranges from -55°C to 125°C for Class F. The relay measures 21.96 mm × 17.00 mm × 14.90 mm and weighs 11 g. It meets UL873 spacing requirements and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity and available in 1 Form A or 1 Form C contact configurations. It features a 2.5 kV dielectric strength between coil and contacts, AgSnO2 contact material, and a maximum switching voltage of 300 VAC or 48 VDC. The part has a PCB pin termination, sealed enclosure, and Class F insulation system rated to 155°C. Coil power is 0.36 W for the sensitive version, with a 24 VDC coil voltage requiring 31.2 Ω resistance. Operating temperature ranges from -55°C to 125°C for Class F. The relay measures 21.96 mm × 17.00 mm × 14.90 mm and weighs 11 g. It meets UL873 spacing requirements and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24CF-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24CF-XH
General Purpose Relays 2500-PC333-1C-24CF-XH
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24CF-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 38.11 - Relay Interface Module - 381102400060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details