Picker Components General Purpose Relays PC333-1A-5CF-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This part, configured as 1 Form A with a 5VDC coil, flux-free enclosure, RoHS compliance, and 10A contact rating, measures 21.96 mm by 17.00 mm with a height of 14.90 mm and weighs 11 g. It has a dielectric strength of 2500 V rms between coil and contacts, operates within -40°C to 85°C (Class B), and has a coil power of 0.45 W. Contact material is AgSnO₂, initial contact resistance is 50 mΩ max, and it supports a maximum switching current of 10 A at 300 VAC or 48 VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load. Solderability meets 260°C for 5 s.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This part, configured as 1 Form A with a 5VDC coil, flux-free enclosure, RoHS compliance, and 10A contact rating, measures 21.96 mm by 17.00 mm with a height of 14.90 mm and weighs 11 g. It has a dielectric strength of 2500 V rms between coil and contacts, operates within -40°C to 85°C (Class B), and has a coil power of 0.45 W. Contact material is AgSnO₂, initial contact resistance is 50 mΩ max, and it supports a maximum switching current of 10 A at 300 VAC or 48 VDC. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load. Solderability meets 260°C for 5 s.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-5CF-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-5CF-X-10A
General Purpose Relays 2500-PC333-1A-5CF-X-10A
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-5CF-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.0622S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers