The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, offering a continuous contact capacity of 12 A and a maximum switching voltage of 300 VAC or 48 VDC. It features a dielectric strength of 2500 V rms between coil and contacts, AgSnO2 contact material, and operates within a temperature range of -40°C to 85°C for Class B or -55°C to 125°C for Class F. The relay has a coil power of 0.45 W for standard sensitivity and 0.36 W for sensitive coil variants, with an operate time of 7 ms and release time of 4 ms when configured for 5 VDC. The physical dimensions are 21.96 mm x 17.00 mm x 14.90 mm with PCB pin termination. RoHS compliant versions are available.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-5C-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |