The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations. It features a 48VDC coil option with a sensitive coil consuming 0.36W, sealed enclosure, and Class F insulation (155°C). The relay has a dielectric strength of 4000V rms between coil and contacts, operates from -55°C to 125°C, and weighs 11g. It is RoHS compliant with PCB pin termination and AgSnO2 contacts. Physical dimensions are 21.96mm x 17.00mm x 14.90mm. Maximum switching capacity is 12A at 300VAC or 48VDC, with mechanical life of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48CF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |