The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It has a dielectric strength of 2500 V rms between coil and contacts and meets UL873 spacing requirements. The part has a solderability rating of 260°C for 5 seconds, operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and weighs 11 g. It features a flux-free enclosure, RoHS compliance, and a sensitive coil consuming 0.36 W. The relay has a contact resistance of 50 mΩ max and switches up to 12 A at 300 VAC or 48 VDC. Contact material is AgSnO₂. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24CF-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |