Picker Components General Purpose Relays PC333-1A-12SF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations, designed for general purpose switching applications. It features a sealed enclosure, Class F insulation system, and a sensitive coil consuming 0.36W at 12VDC. The relay has a contact rating of 10A, a maximum switching voltage of 300VAC or 48VDC, and AgSnO2 contact material. Its dimensions are 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. Operating temperature ranges from -55°C to 125°C for Class F, with a dielectric strength of 4000V rms between coil and contacts, and mechanical life rated at 1 × 10^7 operations.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations, designed for general purpose switching applications. It features a sealed enclosure, Class F insulation system, and a sensitive coil consuming 0.36W at 12VDC. The relay has a contact rating of 10A, a maximum switching voltage of 300VAC or 48VDC, and AgSnO2 contact material. Its dimensions are 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. Operating temperature ranges from -55°C to 125°C for Class F, with a dielectric strength of 4000V rms between coil and contacts, and mechanical life rated at 1 × 10^7 operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-12SF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-12SF-XH-10A
General Purpose Relays 2500-PC333-1A-12SF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-12SF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
0 Rohs Compliant Finder - 37AK5886 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Safety Relays - 56.OA21.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details