The PC312B-12S-X is a subminiature PCB telecom relay with a 12-pin DIL footprint, SPDT (1 Form C) contact configuration, and 5A contact rating for resistive loads at 30VDC and 125VAC. It operates with a 12VDC coil, consuming 9.00W, and has a coil resistance of 720 Ω. The relay meets FCC Part 68 voltage surge requirements and supports a maximum switching voltage of 300VAC and 48VDC. Its contact material is AgNi+Au, with an initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C, and storage temperature extends to 155°C. The device is RoHS compliant, weighs 3.5g, and has a mechanical life of 1×10⁷ operations. Dimensions are 15.54 mm × 11.60 mm × 10.58 mm, with a 0.1" grid pin layout.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 360mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312B-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |