The PC312 is a subminiature PCB telecom relay with a single-pole double-throw (SPDT) contact form, designed for general-purpose switching applications. It features a 12-pin DIL socket footprint with terminals on a 0.1-inch grid, and a physical size of 15.54 mm by 11.60 mm by 10.58 mm. The relay has a maximum switching current of 5 A and a switching voltage rating of 30 VDC for resistive loads, with a contact material of AgNi+Au. Coil power is 0.36 W for the 5 VDC version, with a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC. Operating temperature ranges from -40°C to 85°C, and it meets FCC Part 68 voltage surge requirements. The relay is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 200mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-5HS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |