The PC302 is a microminiature 1 amp signal relay with a DIL package for PC board or socket mounting, featuring a 5mm profile and weighing 1.5g. It has a 2 Form C DPDT bifurcated contact configuration, rated for switching up to 1A at 250VAC or 48VDC, with a maximum switching power of 30W. The relay meets FCC Part 68 and Telcordia surge standards, with a dielectric strength of 1500V rms between coil and contacts. For the 12VDC dual coil latching variant, the coil resistance is 720 ohms, requiring a minimum 9VDC pulse to operate and a maximum 2.4VDC release voltage, with a coil power of 0.30W, operate time of 10ms, and release time of 10ms. Operating temperature ranges from -40°C to 85°C, and solderability is rated to 260°C for 5 seconds. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC302-12-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |