The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PCB pin termination, flange mount case, gold plated contacts, push-to-test button, and RoHS compliance. It operates with 24VDC coil voltage, has a contact rating of 10A at 28VDC and 5A at 220VAC, and switches up to 280W and 2200VA. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. Operating temperature ranges from -40°C to 85°C, storage temperature from -40°C to 155°C. It has a power consumption of 0.9W, operate and release times of 25 ms, and a mechanical life of 10^7 operations. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between contacts. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |