The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for AC and DC coil operation and available with PCB pin termination or solder lugs. This variant features a 24VDC coil, flange mount case, gold plated contacts, push-to-test button, and RoHS compliance. It operates at 220VAC/5A or 28VDC/5A, with a coil power consumption of 0.9W, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. The relay has a dielectric strength of 1500V rms between coil and contacts, 1000V rms between contacts, and 100MΩ insulation resistance. Contact material is AgCdO with an initial resistance of 50mΩ max, mechanical life of 10^7 operations, and electrical life of 10^5 operations at rated load. Physical dimensions are 21.6mm x 27.6mm x 35.0mm with a weight of approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |