WAGO Relay module 857-358/006-000

Description
Relay module; Nominal input voltage: 230 VAC; 1 changeover contact; Limiting continuous current: 6 A; with integrated base load module; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 230 VAC; 1 changeover contact; Limiting continuous current: 6 A; with integrated base load module; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-358/006-000 - WAGO
Germantown, WI, United States
Relay module
857-358/006-000
Relay module 857-358/006-000
Relay module; Nominal input voltage: 230 VAC; 1 changeover contact; Limiting continuous current: 6 A; with integrated base load module; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 230 VAC; 1 changeover contact; Limiting continuous current: 6 A; with integrated base load module; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-358/006-000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-358/006-000-ND
Power Relays, Over 2 Amps 2946-857-358/006-000-ND
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 857-358/006-000 2946-857-358/006-000-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Relay module - 788-544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers