The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT contact form, PCB pin termination, flange mount case, 220VAC coil, and gold-plated contacts. It operates at a coil power of 1.2VA, with a maximum switching voltage of 277VAC and 48VDC, and a maximum switching current of 10A. The relay has a contact material of AgCdO, an operating temperature range of -40°C to 85°C, and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations under rated load conditions. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-220A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |