The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB terminal options. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, flange mount case, 120VAC coil, gold plated contacts, push-to-test button, and RoHS compliance. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with a coil power of 1.2VA. The relay supports an operating temperature range of -40°C to 85°C, offers 1500V rms dielectric strength between coil and contacts, and has a mechanical life of 10^7 operations. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |