The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in a flange-mount case with PCB pins. This variant supports a 110VDC coil, operates with 0.9W power, and has a 4PDT (4 Form C) contact arrangement rated for 5A at 28VDC or 220VAC. It features AgCdO contacts, a mechanical life of 1×10⁷ operations, and an electrical life of 1×10⁵ operations under rated load. The relay meets a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |