The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination. It supports AC and DC coil voltages, with the 24VDC coil variant consuming 0.9W and operating with a pick-up voltage of 18.0VDC and release voltage of 2.4VDC. Contact ratings are 10A at 28VDC for 2 and 3 pole forms, and 5A at 28VDC for 4 pole forms, with AgCdO contact material. The relay has a dielectric strength of 1500V rms between coil and contacts, operates from -40°C to 85°C, and achieves 1 × 10⁵ electrical operations. The case is compatible with the SC118 socket, and RoHS-compliant variants are marked with -X.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |