The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration, 24VAC coil, gold-plated contacts, a push-to-test button, and PCB pin termination. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The coil consumes 1.2VA, operates with a pick-up voltage of 19.2VAC, and has an operate time of 25ms and release time of 25ms. The relay is rated for operation from -40°C to 85°C and has an insulation resistance of 100MΩ min. at 500VDC. The contact material is AgCdO, and it meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between poles. The device is RoHS compliant and weighs approximately 37g. The physical dimensions are 35.00mm x 27.60mm x 21.60mm.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |