The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with contact ratings of 10A at 28VDC or 220VAC for 2- and 3-pole versions, and 5A at 28VDC or 220VAC for the 4-pole version. It features AgCdO contacts, gold-plated contact options, and terminal types including PCB pins. The relay operates with AC or DC coils, with a 12VAC coil variant consuming 1.2VA, operating at 9.6VAC pickup and 3.6VAC release, and having 25ms operate and release times. It has a 1500Vrms dielectric strength between coil and contacts, 100MΩ insulation resistance, operates from -40°C to 85°C, and weighs approximately 37g. Options include a push-to-test button, flange mount, and RoHS compliance. The board-mount version has a footprint of 35mm x 27.6mm.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-12A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |