The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). This variant features PCB pins, a 110VDC coil, gold plated contacts, a push-to-test button, and RoHS compliance. It operates with 0.9W coil power, switches up to 5A at 220VAC or 28VDC, and has a maximum switching voltage of 277VAC and 48VDC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and mechanical life is 1 × 10^7 operations. Dimensions are 21.6 × 27.6 × 35.0 mm with a weight of approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-110D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |