The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with a push-to-test button and gold plated contacts. This variant operates on 24VAC with a coil power consumption of 1.2VA, has a maximum switching voltage of 277VAC and current of 10A, and uses AgCdO contact material. It meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C. The case dimensions are 21.6mm x 27.6mm x 35.0mm. It is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |