The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). This variant features a flange mount case, 24VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It handles a maximum switching current of 10A at 220VAC and 5A at 28VDC, with a coil power consumption of 1.2VA. The relay operates from -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Mechanical life is rated at 1 x 10^7 operations and electrical life at 1 x 10^5 operations under rated load. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The termination style is PCB pins, compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |