The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in contact forms 2C, 3C, or 4C. This variant features a 12VDC coil, flange mount case, gold-plated contacts, LED indicator, and push-to-test button. It has a maximum switching current of 10A for 28VDC and 5A for 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay operates at 0.9W coil power, has an operating temperature range of -40°C to 85°C, and weighs approximately 37g. The termination style is PC pin. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 1500V RMS between coil and contacts and 1000V RMS between open contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load. Solderability meets 260°C for 5 seconds. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-55 Hz at 1.5mm double amplitude. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |