The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a flange mount case, 12VAC coil, and is RoHS compliant. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 5A for 4-pole configurations. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. Contacts are made of AgCdO, with an initial contact resistance of 50 mΩ max. The physical dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Solder lug termination is used, and the relay meets UL/CUL ratings with 1500V rms isolation between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-C1-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |